multicomp PRO Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MST 315MA 250V

Description
FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6787 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6787
Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6787
FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6787
Product Name Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313504 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers