multicomp PRO Fuse, Pcb, 160Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MST 160MA 250V

Description
FUSE, PCB, 160mA, 250V, SLOW BLOW; Fuse Current:160mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 160mA, 250V, SLOW BLOW; Fuse Current:160mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 160Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6781 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 160Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6781
Fuse, Pcb, 160Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6781
FUSE, PCB, 160mA, 250V, SLOW BLOW; Fuse Current:160mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 160mA, 250V, SLOW BLOW; Fuse Current:160mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6781
Product Name Fuse, Pcb, 160Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers