multicomp PRO Cap, 46Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro MPPT-466J45W86EA

Description
CAP, 46UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 46µF; Capacitance Tolerance:± 5%; Current Rating:50A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes
Datasheet
Description
CAP, 46UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 46µF; Capacitance Tolerance:± 5%; Current Rating:50A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 46Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro - 21AH3438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 46Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro
21AH3438
Cap, 46Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro 21AH3438
CAP, 46UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 46µF; Capacitance Tolerance:± 5%; Current Rating:50A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes

CAP, 46UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 46µF; Capacitance Tolerance:± 5%; Current Rating:50A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3438
Product Name Cap, 46Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers