multicomp PRO Whip Antenna, 2.3-2.69Ghz, 3.5Dbi; Antenna Type Multicomp Pro MPOS-LTE-11-C0

Description
WHIP ANTENNA, 2.3-2.69GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:3.5dBi; VSWR:4; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes
Description
WHIP ANTENNA, 2.3-2.69GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:3.5dBi; VSWR:4; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 2.3-2.69Ghz, 3.5Dbi; Antenna Type Multicomp Pro - 62AC0815 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.3-2.69Ghz, 3.5Dbi; Antenna Type Multicomp Pro
62AC0815
Whip Antenna, 2.3-2.69Ghz, 3.5Dbi; Antenna Type Multicomp Pro 62AC0815
WHIP ANTENNA, 2.3-2.69GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:3.5dBi; VSWR:4; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

WHIP ANTENNA, 2.3-2.69GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:3.5dBi; VSWR:4; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 62AC0815
Product Name Whip Antenna, 2.3-2.69Ghz, 3.5Dbi; Antenna Type Multicomp Pro
Primary Frequency Range 2300.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers