multicomp PRO Gps/glonass Antenna, 1.602Ghz, 28.1Dbi; Antenna Type Multicomp Pro MPOE-GPSGLO-016-CN

Description
GPS/GLONASS ANTENNA, 1.602GHZ, 28.1DBI; Antenna Type:GPS / Glonass; Frequency Min:1.57542GHz; Frequency Max:1.602GHz; Antenna Mounting:N Connector; Gain:28.1dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes
Datasheet
Description
GPS/GLONASS ANTENNA, 1.602GHZ, 28.1DBI; Antenna Type:GPS / Glonass; Frequency Min:1.57542GHz; Frequency Max:1.602GHz; Antenna Mounting:N Connector; Gain:28.1dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gps/glonass Antenna, 1.602Ghz, 28.1Dbi; Antenna Type Multicomp Pro - 62AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Gps/glonass Antenna, 1.602Ghz, 28.1Dbi; Antenna Type Multicomp Pro
62AC0812
Gps/glonass Antenna, 1.602Ghz, 28.1Dbi; Antenna Type Multicomp Pro 62AC0812
GPS/GLONASS ANTENNA, 1.602GHZ, 28.1DBI; Antenna Type:GPS / Glonass; Frequency Min:1.57542GHz; Frequency Max:1.602GHz; Antenna Mounting:N Connector; Gain:28.1dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

GPS/GLONASS ANTENNA, 1.602GHZ, 28.1DBI; Antenna Type:GPS / Glonass; Frequency Min:1.57542GHz; Frequency Max:1.602GHz; Antenna Mounting:N Connector; Gain:28.1dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 62AC0812
Product Name Gps/glonass Antenna, 1.602Ghz, 28.1Dbi; Antenna Type Multicomp Pro
Primary Frequency Range 1575.4 to 1602.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/GALILEO/IRNSS L1/L2/L5 Passive Ceramic Patch Antenna 15*15 - ET-GPL125-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248662 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Antenna Unit - NN02-220 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
4 suppliers