multicomp PRO Sensor Cord, Plug, 8Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-P8AC

Description
SENSOR CORD, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 8Pos, M12, Cable; Product Range Multicomp Pro - 07AH4187 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 8Pos, M12, Cable; Product Range Multicomp Pro
07AH4187
Sensor Cord, Plug, 8Pos, M12, Cable; Product Range Multicomp Pro 07AH4187
SENSOR CORD, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR CORD, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4187
Product Name Sensor Cord, Plug, 8Pos, M12, Cable; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details