PIC Wire & Cable 50 Ohm ARINC 404/600 Size 5 190503A

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190503A is an ARINC 404/600 Size 5 socket contact designed for use with PIC cable S65161 and S65161-A, featuring a 50-ohm nominal impedance and a frequency range of 0 to 5 GHz. It has a voltage rating of 325 V(rms) and a DWV of 750 V(rms), with a maximum VSWR of 1.5:1 and insertion loss of 0.3 dB. The connector body and ferrule are made of beryllium copper and brass, respectively, with a gold finish; the center contact is brass with gold plating. Insulation resistance is a minimum of 5000 Megohms, and dielectric material is TFE fluorocarbon. The extraction sleeve is nylon Type 6/6, and the connector is RoHS compliant. It requires M22520/1-01 and M22520/5-01 crimp tools for termination.

Datasheet Summary
Powered by GS/AI

The 190503A is an ARINC 404/600 Size 5 socket contact designed for use with PIC cable S65161 and S65161-A, featuring a 50-ohm nominal impedance and a frequency range of 0 to 5 GHz. It has a voltage rating of 325 V(rms) and a DWV of 750 V(rms), with a maximum VSWR of 1.5:1 and insertion loss of 0.3 dB. The connector body and ferrule are made of beryllium copper and brass, respectively, with a gold finish; the center contact is brass with gold plating. Insulation resistance is a minimum of 5000 Megohms, and dielectric material is TFE fluorocarbon. The extraction sleeve is nylon Type 6/6, and the connector is RoHS compliant. It requires M22520/1-01 and M22520/5-01 crimp tools for termination.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm ARINC 404/600 Size 5 - 190503A - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm ARINC 404/600 Size 5
190503A
50 Ohm ARINC 404/600 Size 5 190503A
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 190503A
Product Name 50 Ohm ARINC 404/600 Size 5
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details