The DC-DC Converter, 5V, 0.2A from Multicomp Pro is a compact and efficient power supply solution designed for various applications. It features continuous short-circuit protection and operates with a no-load input current as low as 8mA. The converter supports an operating temperature range of -40°C to +105°C, ensuring reliability in diverse environments. With an efficiency rating of up to 81%, it minimizes energy loss during operation. The device provides I/O isolation with a test voltage of 3k VDC, making it suitable for applications requiring electrical isolation. Its dimensions are 19.65 x 6 x 10.16 mm, and it weighs approximately 2.1g, allowing for easy integration into compact designs. The product is RoHS compliant, aligning with environmental regulations.
DC-DC CONVERTER, 5V, 0.2A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AJ5430 |
| Product Name | Dc-Dc Converter, 5V, 0.2A Rohs Compliant Multicomp Pro |
| Type | DC-DC Converter |