Triad Magnetics AC AC Wall Power Adapters WAU090-1200

Description
9VAC 1.2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9VAC 1.2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-2199-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-2199-ND
AC AC Wall Power Adapters 237-2199-ND
9VAC 1.2A AC/AC External Wall Mount Adapter Fixed Blade Input

9VAC 1.2A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 9V, 1.2A; Power Supply Approvals Triad Magnetics - 05AC7631 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 9V, 1.2A; Power Supply Approvals Triad Magnetics
05AC7631
Power Supply, Ac-Ac, 9V, 1.2A; Power Supply Approvals Triad Magnetics 05AC7631
POWER SUPPLY, AC-AC, 9V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10.8W; Output Voltage VAC:9VAC; Output Current:1.2A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

POWER SUPPLY, AC-AC, 9V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10.8W; Output Voltage VAC:9VAC; Output Current:1.2A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2199-ND 05AC7631
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 9V, 1.2A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 9.0 volts 9.0 volts
DC Output Current 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1421-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details