multicomp PRO Cap, 200Uf, 300Vac, Film, Can; Capacitance Multicomp Pro MPAPM3A0200J0

Description
CAP, 200UF, 300VAC, FILM, CAN; Capacitance:200µF; Voltage Rating:300VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead RoHS Compliant: Yes
Datasheet
Description
CAP, 200UF, 300VAC, FILM, CAN; Capacitance:200µF; Voltage Rating:300VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 200Uf, 300Vac, Film, Can; Capacitance Multicomp Pro - 21AH3340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Uf, 300Vac, Film, Can; Capacitance Multicomp Pro
21AH3340
Cap, 200Uf, 300Vac, Film, Can; Capacitance Multicomp Pro 21AH3340
CAP, 200UF, 300VAC, FILM, CAN; Capacitance:200µF; Voltage Rating:300VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead RoHS Compliant: Yes

CAP, 200UF, 300VAC, FILM, CAN; Capacitance:200µF; Voltage Rating:300VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3340
Product Name Cap, 200Uf, 300Vac, Film, Can; Capacitance Multicomp Pro
Configuration / Form Factor Stud
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details