multicomp PRO Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro MPAPK3A5A15K0Q200

Description
CAP, 15UF, 350VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet
Description
CAP, 15UF, 350VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro - 21AH3336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro
21AH3336
Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro 21AH3336
CAP, 15UF, 350VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 15UF, 350VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3336
Product Name Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details