multicomp PRO Igbt Snubber Capacitor, 0.47 U; Product Range Multicomp Pro MPAPB1K2P47J3M6

Description
IGBT SNUBBER CAPACITOR, 0.47 U; Product Range:-; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
IGBT SNUBBER CAPACITOR, 0.47 U; Product Range:-; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Snubber Capacitor, 0.47 U; Product Range Multicomp Pro - 21AH3329 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Snubber Capacitor, 0.47 U; Product Range Multicomp Pro
21AH3329
Igbt Snubber Capacitor, 0.47 U; Product Range Multicomp Pro 21AH3329
IGBT SNUBBER CAPACITOR, 0.47 U; Product Range:-; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

IGBT SNUBBER CAPACITOR, 0.47 U; Product Range:-; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3329
Product Name Igbt Snubber Capacitor, 0.47 U; Product Range Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers