multicomp PRO Solder Pot, 300W, 240V; Temperature Max Multicomp Pro MP740404 US

Description
SOLDER POT, 300W, 240V; Temperature Max:480°C; Temperature Min:200°C; Output Power:300W; Supply Voltage VAC:240V; Supply Voltage VDC:-; Product Range:Multicomp Pro Soldering Desoldering Accessories
Datasheet
Description
SOLDER POT, 300W, 240V; Temperature Max:480°C; Temperature Min:200°C; Output Power:300W; Supply Voltage VAC:240V; Supply Voltage VDC:-; Product Range:Multicomp Pro Soldering Desoldering Accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pot, 300W, 240V; Temperature Max Multicomp Pro - 26AJ4698 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pot, 300W, 240V; Temperature Max Multicomp Pro
26AJ4698
Solder Pot, 300W, 240V; Temperature Max Multicomp Pro 26AJ4698
SOLDER POT, 300W, 240V; Temperature Max:480°C; Temperature Min:200°C; Output Power:300W; Supply Voltage VAC:240V; Supply Voltage VDC:-; Product Range:Multicomp Pro Soldering Desoldering Accessories

SOLDER POT, 300W, 240V; Temperature Max:480°C; Temperature Min:200°C; Output Power:300W; Supply Voltage VAC:240V; Supply Voltage VDC:-; Product Range:Multicomp Pro Soldering Desoldering Accessories

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26AJ4698
Product Name Solder Pot, 300W, 240V; Temperature Max Multicomp Pro
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796047 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details