multicomp PRO Desoldering Nozzle, 1.8Mm; For Use With Multicomp Pro MP740250

Description
DESOLDERING NOZZLE, 1.8MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING NOZZLE, 1.8MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzle, 1.8Mm; For Use With Multicomp Pro - 52AH6297 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Nozzle, 1.8Mm; For Use With Multicomp Pro
52AH6297
Desoldering Nozzle, 1.8Mm; For Use With Multicomp Pro 52AH6297
DESOLDERING NOZZLE, 1.8MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes

DESOLDERING NOZZLE, 1.8MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AH6297
Product Name Desoldering Nozzle, 1.8Mm; For Use With Multicomp Pro
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024494 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details