multicomp PRO Soldering Tip, Chisel, 3.2Mm; Tip / Nozzle Width Multicomp Pro MP740241

Description
SOLDERING TIP, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes
Description
SOLDERING TIP, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Chisel, 3.2mm (part number 52AH6288) is designed for use with the Multicomp MP740072 150W High Power Soldering Iron. This chisel-style tip features a width of 3.2mm, making it suitable for a variety of soldering applications that require a broader contact area for efficient heat transfer. The product is RoHS compliant, ensuring it meets environmental standards. This tip is a replacement part that can enhance the performance of the soldering iron, particularly in tasks that involve larger components or require more heat distribution.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Chisel, 3.2mm (part number 52AH6288) is designed for use with the Multicomp MP740072 150W High Power Soldering Iron. This chisel-style tip features a width of 3.2mm, making it suitable for a variety of soldering applications that require a broader contact area for efficient heat transfer. The product is RoHS compliant, ensuring it meets environmental standards. This tip is a replacement part that can enhance the performance of the soldering iron, particularly in tasks that involve larger components or require more heat distribution.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Chisel, 3.2Mm; Tip / Nozzle Width Multicomp Pro - 52AH6288 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 3.2Mm; Tip / Nozzle Width Multicomp Pro
52AH6288
Soldering Tip, Chisel, 3.2Mm; Tip / Nozzle Width Multicomp Pro 52AH6288
SOLDERING TIP, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes

SOLDERING TIP, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Multicomp MP740072 150W High Power Soldering Iron; Product Range:150W Soldering Iron Tips RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AH6288
Product Name Soldering Tip, Chisel, 3.2Mm; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631098 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details