multicomp PRO Soldering Iron Tip, 3Mm, Conical; Tip / Nozzle Width Multicomp Pro MP740162

Description
SOLDERING IRON TIP, 3MM, CONICAL; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Conical; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON TIP, 3MM, CONICAL; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Conical; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 3Mm, Conical; Tip / Nozzle Width Multicomp Pro - 41AH5884 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 3Mm, Conical; Tip / Nozzle Width Multicomp Pro
41AH5884
Soldering Iron Tip, 3Mm, Conical; Tip / Nozzle Width Multicomp Pro 41AH5884
SOLDERING IRON TIP, 3MM, CONICAL; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Conical; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes

SOLDERING IRON TIP, 3MM, CONICAL; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Conical; For Use With:Multicomp Pro MP740090, MP740091, MP740092 & MP740093 30W/40W Soldering Irons; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 41AH5884
Product Name Soldering Iron Tip, 3Mm, Conical; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details