multicomp PRO 1-Channel Rework Station, 150W, 230V; Supply Voltage Vac Multicomp Pro MP740149

Description
1-CHANNEL REWORK STATION, 150W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:150W; Kit Contents:Rework Station, Power Cord (US ), 130W Soldering Iron (MP740071) & Stand, Manual, 3.5mm GND RCPT; Plug Type:USRoHS Compliant: Yes
Datasheet
Description
1-CHANNEL REWORK STATION, 150W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:150W; Kit Contents:Rework Station, Power Cord (US ), 130W Soldering Iron (MP740071) & Stand, Manual, 3.5mm GND RCPT; Plug Type:USRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Channel Rework Station, 150W, 230V; Supply Voltage Vac Multicomp Pro - 39AH0174 - Newark, An Avnet Company
Chicago, IL, United States
1-Channel Rework Station, 150W, 230V; Supply Voltage Vac Multicomp Pro
39AH0174
1-Channel Rework Station, 150W, 230V; Supply Voltage Vac Multicomp Pro 39AH0174
1-CHANNEL REWORK STATION, 150W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:150W; Kit Contents:Rework Station, Power Cord (US ), 130W Soldering Iron (MP740071) & Stand, Manual, 3.5mm GND RCPT; Plug Type:USRoHS Compliant: Yes

1-CHANNEL REWORK STATION, 150W, 230V; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:150W; Kit Contents:Rework Station, Power Cord (US ), 130W Soldering Iron (MP740071) & Stand, Manual, 3.5mm GND RCPT; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0174
Product Name 1-Channel Rework Station, 150W, 230V; Supply Voltage Vac Multicomp Pro
Output Power Capability 150W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024510 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details