multicomp PRO Soldering Iron, 80W, Led Indicator, 110V; Output Power Multicomp Pro MP740143

Description
SOLDERING IRON, 80W, LED INDICATOR, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 80W, LED INDICATOR, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 80W, Led Indicator, 110V; Output Power Multicomp Pro - 39AH0168 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 80W, Led Indicator, 110V; Output Power Multicomp Pro
39AH0168
Soldering Iron, 80W, Led Indicator, 110V; Output Power Multicomp Pro 39AH0168
SOLDERING IRON, 80W, LED INDICATOR, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes

SOLDERING IRON, 80W, LED INDICATOR, 110V; Output Power:80W; Heat Temperature Max:480°C; Supply Voltage:110V; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0168
Product Name Soldering Iron, 80W, Led Indicator, 110V; Output Power Multicomp Pro
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2042696 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details