multicomp PRO Usb Soldering Iron, 5Vdc, 10W; Supply Voltage Vac Multicomp Pro MP740142

Description
USB SOLDERING IRON, 5VDC, 10W; Supply Voltage VAC:-; Output Power:10W; Heat Temperature Max:450°C; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:- RoHS Compliant: Yes
Description
USB SOLDERING IRON, 5VDC, 10W; Supply Voltage VAC:-; Output Power:10W; Heat Temperature Max:450°C; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Soldering Iron, 5Vdc, 10W; Supply Voltage Vac Multicomp Pro - 39AH0167 - Newark, An Avnet Company
Chicago, IL, United States
Usb Soldering Iron, 5Vdc, 10W; Supply Voltage Vac Multicomp Pro
39AH0167
Usb Soldering Iron, 5Vdc, 10W; Supply Voltage Vac Multicomp Pro 39AH0167
USB SOLDERING IRON, 5VDC, 10W; Supply Voltage VAC:-; Output Power:10W; Heat Temperature Max:450°C; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:- RoHS Compliant: Yes

USB SOLDERING IRON, 5VDC, 10W; Supply Voltage VAC:-; Output Power:10W; Heat Temperature Max:450°C; Product Range:Multicomp Pro - Soldering & Rework Stations; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH0167
Product Name Usb Soldering Iron, 5Vdc, 10W; Supply Voltage Vac Multicomp Pro
Output Power Capability 10W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1513013 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details