multicomp PRO Desoldering Iron, 480 Deg C, 100W, 12Vac; Supply Voltage Vac Multicomp Pro MP740073

Description
DESOLDERING IRON, 480 DEG C, 100W, 12VAC; Supply Voltage VAC:12V; Heat Temperature Max:480°C; Input Power:100W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING IRON, 480 DEG C, 100W, 12VAC; Supply Voltage VAC:12V; Heat Temperature Max:480°C; Input Power:100W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Iron, 480 Deg C, 100W, 12Vac; Supply Voltage Vac Multicomp Pro - 39AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Iron, 480 Deg C, 100W, 12Vac; Supply Voltage Vac Multicomp Pro
39AH3349
Desoldering Iron, 480 Deg C, 100W, 12Vac; Supply Voltage Vac Multicomp Pro 39AH3349
DESOLDERING IRON, 480 DEG C, 100W, 12VAC; Supply Voltage VAC:12V; Heat Temperature Max:480°C; Input Power:100W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

DESOLDERING IRON, 480 DEG C, 100W, 12VAC; Supply Voltage VAC:12V; Heat Temperature Max:480°C; Input Power:100W; Length:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3349
Product Name Desoldering Iron, 480 Deg C, 100W, 12Vac; Supply Voltage Vac Multicomp Pro
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1372295 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details