multicomp PRO Soldering Iron, 150W, 24Vac; Supply Voltage V Ac Multicomp Pro MP740072

Description
SOLDERING IRON, 150W, 24VAC; Supply Voltage V AC:24V; Output Power:150W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 150W, 24VAC; Supply Voltage V AC:24V; Output Power:150W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 150W, 24Vac; Supply Voltage V Ac Multicomp Pro - 39AH3348 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 150W, 24Vac; Supply Voltage V Ac Multicomp Pro
39AH3348
Soldering Iron, 150W, 24Vac; Supply Voltage V Ac Multicomp Pro 39AH3348
SOLDERING IRON, 150W, 24VAC; Supply Voltage V AC:24V; Output Power:150W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING IRON, 150W, 24VAC; Supply Voltage V AC:24V; Output Power:150W; Heat Temperature Max:480°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3348
Product Name Soldering Iron, 150W, 24Vac; Supply Voltage V Ac Multicomp Pro
Output Power Capability 150W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631095 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details