multicomp PRO Power Supply, Bench, Prog, 1Ch, 3A, 60V; Power Supply Output Type Multicomp Pro MP710087 US

Description
POWER SUPPLY, BENCH, PROG, 1CH, 3A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 1CH, 3A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 1Ch, 3A, 60V; Power Supply Output Type Multicomp Pro - 42AH0484 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 1Ch, 3A, 60V; Power Supply Output Type Multicomp Pro
42AH0484
Power Supply, Bench, Prog, 1Ch, 3A, 60V; Power Supply Output Type Multicomp Pro 42AH0484
POWER SUPPLY, BENCH, PROG, 1CH, 3A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, PROG, 1CH, 3A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH0484
Product Name Power Supply, Bench, Prog, 1Ch, 3A, 60V; Power Supply Output Type Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - WSU075-1500-R-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers