multicomp PRO Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro MP700384

Description
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: NA
Datasheet
Description
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro - 77AH0526 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro
77AH0526
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro 77AH0526
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: NA

THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 77AH0526
Product Name Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-99 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 2200 F (0 to 1204 C)
View Details
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature - EP17HTS-DA - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
Chemical System Polyphenylene Sulfide; Epoxy
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details