Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERY HOLDERS
MULTICOMP PRO
MP010060 -- BATTERY HOLDER, 3XD, 150MM, SCREW ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Battery Holder, 3Xd, 150Mm, Screw Rohs Compliant Multicomp Pro
MP010060
Description
BATTERY HOLDER, 3XD, 150MM, SCREW ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
BATTERY HOLDER, 3XD, 150MM, SCREW ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 3Xd, 150Mm, Screw Rohs Compliant Multicomp Pro
34AK2516
Battery Holder, 3Xd, 150Mm, Screw Rohs Compliant Multicomp Pro
34AK2516
BATTERY HOLDER, 3XD, 150MM, SCREW ROHS COMPLIANT: YES
BATTERY HOLDER, 3XD, 150MM, SCREW ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Battery Holders
Product Number
34AK2516
Product Name
Battery Holder, 3Xd, 150Mm, Screw Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Polarized THM Holder for Dual AA Batteries w/ coil spring
1089
Specs
Type
Plastic Holder
Material
Nylon- High Temp UL 94 V-0
Cell Capacity
Multiple Cell
View Details
2
suppliers
Rego Electronics Inc.
Coin Cell Battery Holders
Surface Mount Series
Specs
Type
Coin Cell Holder
Cell Capacity
Single Cell
Mounting
Surface Mount
View Details
TE Connectivity
Battery Holders, Clips & Contacts
1612964-4
View Details
RS Components, Ltd.
5005280
Specs
Type
Battery Holder
Cell Capacity
Single Cell
Cell Size
9V
View Details