The Conn R/A Header, 3Pos, 1Row, 2.54Mm, TH RoHS Compliant (part number 30AK6411) is designed for PCB applications. It features a current rating of 2.5A AC/DC and a voltage rating of 250V AC/DC. The contact resistance is a maximum of 15mΩ, while the insulation resistance is a minimum of 1000MΩ. It can withstand a voltage of 600V AC for one minute. The operating temperature range is from -25°C to +85°C. The insulator material is PBT (UL94V-0) in black color, and the terminals are made of brass with gold/tin plating. This header is suitable for various electronic projects requiring reliable connections.
CONN, R/A HEADER, 3POS, 1ROW, 2.54MM, TH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 30AK6411 |
| Product Name | Conn, R/a Header, 3Pos, 1Row, 2.54Mm, Th Rohs Compliant Multicomp Pro |
| Product Type | IC Headers |