multicomp PRO Mixer Amp, Class D, 80Hz To 16Khz, 60W; Product Range Multicomp Pro MP009008

Description
MIXER AMP, CLASS D, 80HZ TO 16KHZ, 60W; Product Range:-; Plug Type:
Datasheet
Description
MIXER AMP, CLASS D, 80HZ TO 16KHZ, 60W; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixer Amp, Class D, 80Hz To 16Khz, 60W; Product Range Multicomp Pro - 26AK9199 - Newark, An Avnet Company
Chicago, IL, United States
Mixer Amp, Class D, 80Hz To 16Khz, 60W; Product Range Multicomp Pro
26AK9199
Mixer Amp, Class D, 80Hz To 16Khz, 60W; Product Range Multicomp Pro 26AK9199
MIXER AMP, CLASS D, 80HZ TO 16KHZ, 60W; Product Range:-; Plug Type:

MIXER AMP, CLASS D, 80HZ TO 16KHZ, 60W; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 26AK9199
Product Name Mixer Amp, Class D, 80Hz To 16Khz, 60W; Product Range Multicomp Pro
Amplifier Class Class D
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426EFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers