multicomp PRO Led, Red/kelly, 20/30Mcd, 625/572Nm; Led Color Multicomp Pro MP008532

Description
LED, RED/KELLY, 20/30MCD, 625/572NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Luminous Intensity / Color:R 20mcd, K 30mcdRoHS Compliant: Yes
Datasheet
Description
LED, RED/KELLY, 20/30MCD, 625/572NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Luminous Intensity / Color:R 20mcd, K 30mcdRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/kelly, 20/30Mcd, 625/572Nm; Led Color Multicomp Pro - 29AK2327 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/kelly, 20/30Mcd, 625/572Nm; Led Color Multicomp Pro
29AK2327
Led, Red/kelly, 20/30Mcd, 625/572Nm; Led Color Multicomp Pro 29AK2327
LED, RED/KELLY, 20/30MCD, 625/572NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Luminous Intensity / Color:R 20mcd, K 30mcdRoHS Compliant: Yes

LED, RED/KELLY, 20/30MCD, 625/572NM; LED Color:Red, Kelly Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, K 20mA; Luminous Intensity / Color:R 20mcd, K 30mcdRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AK2327
Product Name Led, Red/kelly, 20/30Mcd, 625/572Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LEDs - 2744983 - RS Components, Ltd.
Specs
Forward Voltage 2.9 volts
Number of Array Elements 1
View Details