Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
MULTICOMP PRO
MP008176 -- STANDOFF, STEEL, HEX M-F, M4, 50MM ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Standoff, Steel, Hex M-F, M4, 50Mm Rohs Compliant Multicomp Pro
MP008176
Description
STANDOFF, STEEL, HEX M-F, M4, 50MM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
STANDOFF, STEEL, HEX M-F, M4, 50MM ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Standoff, Steel, Hex M-F, M4, 50Mm Rohs Compliant Multicomp Pro
29AK2217
Standoff, Steel, Hex M-F, M4, 50Mm Rohs Compliant Multicomp Pro
29AK2217
STANDOFF, STEEL, HEX M-F, M4, 50MM ROHS COMPLIANT: YES
STANDOFF, STEEL, HEX M-F, M4, 50MM ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Posts, Spacers, and Standoffs
Product Number
29AK2217
Product Name
Standoff, Steel, Hex M-F, M4, 50Mm Rohs Compliant Multicomp Pro
Type & Shape
Standoff
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru
A0735-1-C
Specs
Type & Shape
Spacer
Material
Ceramic
View Details
RS Components, Ltd.
PCB Spacers
2491076
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Nylon
Body Length
0.4724 inch (12 mm)
View Details
BRIM Electronics, Inc.
Hex Spacer, Brass
Specs
Type & Shape
Spacer; Hex
Mounting
Threaded
Outside Diameter
0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
PennEngineering®
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSOA-832-16
Specs
Type & Shape
Standoff; Round
Mounting
Self-Clinching
Material
Aluminum
View Details
2
suppliers