multicomp PRO Cartridge Fuse, Very Fast Act, 2A/1.1Kv; Blow Characteristic Multicomp Pro MP008151

Description
CARTRIDGE FUSE, VERY FAST ACT, 2A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, VERY FAST ACT, 2A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Very Fast Act, 2A/1.1Kv; Blow Characteristic Multicomp Pro - 69AJ0527 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 2A/1.1Kv; Blow Characteristic Multicomp Pro
69AJ0527
Cartridge Fuse, Very Fast Act, 2A/1.1Kv; Blow Characteristic Multicomp Pro 69AJ0527
CARTRIDGE FUSE, VERY FAST ACT, 2A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 2A/1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 69AJ0527
Product Name Cartridge Fuse, Very Fast Act, 2A/1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers