multicomp PRO Power Cord, Power Plug-Rcpt, 2M; Connector To Connector Multicomp Pro MP007875

Description
POWER CORD, POWER PLUG-RCPT, 2M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER PLUG-RCPT, 2M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Plug-Rcpt, 2M; Connector To Connector Multicomp Pro - 60AJ4304 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Plug-Rcpt, 2M; Connector To Connector Multicomp Pro
60AJ4304
Power Cord, Power Plug-Rcpt, 2M; Connector To Connector Multicomp Pro 60AJ4304
POWER CORD, POWER PLUG-RCPT, 2M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, POWER PLUG-RCPT, 2M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AJ4304
Product Name Power Cord, Power Plug-Rcpt, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2384591 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to IEC 60320 C13 Right Angled, 16AWG / 3C, SJT, 60C, 118 inches, Shielded - 313026-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers