multicomp PRO Power Cord, Power Rcpt-Rcpt, 15M; Connector To Connector Multicomp Pro MP007869

Description
POWER CORD, POWER RCPT-RCPT, 15M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:15m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER RCPT-RCPT, 15M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:15m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Rcpt-Rcpt, 15M; Connector To Connector Multicomp Pro - 60AJ4298 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Rcpt-Rcpt, 15M; Connector To Connector Multicomp Pro
60AJ4298
Power Cord, Power Rcpt-Rcpt, 15M; Connector To Connector Multicomp Pro 60AJ4298
POWER CORD, POWER RCPT-RCPT, 15M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:15m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes

POWER CORD, POWER RCPT-RCPT, 15M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:15m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AJ4298
Product Name Power Cord, Power Rcpt-Rcpt, 15M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details