multicomp PRO Power Cord, Power Rcpt-Rcpt, 5M; Connector To Connector Multicomp Pro MP007867

Description
POWER CORD, POWER RCPT-RCPT, 5M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER RCPT-RCPT, 5M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Rcpt-Rcpt, 5M; Connector To Connector Multicomp Pro - 60AJ4296 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Rcpt-Rcpt, 5M; Connector To Connector Multicomp Pro
60AJ4296
Power Cord, Power Rcpt-Rcpt, 5M; Connector To Connector Multicomp Pro 60AJ4296
POWER CORD, POWER RCPT-RCPT, 5M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

POWER CORD, POWER RCPT-RCPT, 5M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AJ4296
Product Name Power Cord, Power Rcpt-Rcpt, 5M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1860402 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 90 inches - 312008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers