multicomp PRO Power Cord, Power Rcpt-Rcpt, 1M; Connector To Connector Multicomp Pro MP007864

Description
POWER CORD, POWER RCPT-RCPT, 1M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER RCPT-RCPT, 1M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Rcpt-Rcpt, 1M; Connector To Connector Multicomp Pro - 60AJ4293 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Rcpt-Rcpt, 1M; Connector To Connector Multicomp Pro
60AJ4293
Power Cord, Power Rcpt-Rcpt, 1M; Connector To Connector Multicomp Pro 60AJ4293
POWER CORD, POWER RCPT-RCPT, 1M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

POWER CORD, POWER RCPT-RCPT, 1M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AJ4293
Product Name Power Cord, Power Rcpt-Rcpt, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x14 AWG Cable - 86010600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details