Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
MULTICOMP PRO
MP007749 -- LED DRIVER, CONSTANT VOLTAGE, 150W ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Led Driver, Constant Voltage, 150W Rohs Compliant Multicomp Pro
MP007749
Description
LED DRIVER, CONSTANT VOLTAGE, 150W ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
LED DRIVER, CONSTANT VOLTAGE, 150W ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Voltage, 150W Rohs Compliant Multicomp Pro
66AJ7438
Led Driver, Constant Voltage, 150W Rohs Compliant Multicomp Pro
66AJ7438
LED DRIVER, CONSTANT VOLTAGE, 150W ROHS COMPLIANT: YES
LED DRIVER, CONSTANT VOLTAGE, 150W ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
LED Drivers
Product Number
66AJ7438
Product Name
Led Driver, Constant Voltage, 150W Rohs Compliant Multicomp Pro
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
5V QFN LED Driver IC
A8503GECTR-T
Specs
Number of Channels
6 #
View Details
4
suppliers
Rochester Electronics
PMIC - LED Drivers
FL7734MX
View Details
RS Components, Ltd.
LED Driver ICs
2466590
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Package Type
SO
View Details
Texas Instruments
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402HVMRX/NOPB
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Input Voltage
6 to 75 volts
View Details
6
suppliers