multicomp PRO Cable Tie, 30.4Mm, Pa66, Natural; Cable Tie Material Multicomp Pro MP007508

Description
CABLE TIE, 30.4MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.4mm; Cable Tie Type:Kurly/Twist Lock; Product Range:
Description
CABLE TIE, 30.4MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.4mm; Cable Tie Type:Kurly/Twist Lock; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 30.4Mm, Pa66, Natural; Cable Tie Material Multicomp Pro - 95AJ6718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 30.4Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
95AJ6718
Cable Tie, 30.4Mm, Pa66, Natural; Cable Tie Material Multicomp Pro 95AJ6718
CABLE TIE, 30.4MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.4mm; Cable Tie Type:Kurly/Twist Lock; Product Range:

CABLE TIE, 30.4MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.4mm; Cable Tie Type:Kurly/Twist Lock; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 95AJ6718
Product Name Cable Tie, 30.4Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
Length 1.2 inch (30.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details