multicomp PRO Spacer Support, 6.4Mm, Nylon 6.6; Pcb Support Type Multicomp Pro MP007504

Description
SPACER SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:-; Product Range:
Datasheet
Description
SPACER SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Support, 6.4Mm, Nylon 6.6; Pcb Support Type Multicomp Pro - 95AJ6714 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 6.4Mm, Nylon 6.6; Pcb Support Type Multicomp Pro
95AJ6714
Spacer Support, 6.4Mm, Nylon 6.6; Pcb Support Type Multicomp Pro 95AJ6714
SPACER SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:-; Product Range:

SPACER SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95AJ6714
Product Name Spacer Support, 6.4Mm, Nylon 6.6; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-832-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Spacers - 1613626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.1874 inch (4.76 mm)
View Details