The Battery Holder, AA, Wire Leads from Multicomp Pro is designed for use with two AA batteries. It features wire leads made from UL1007 AWG #26, with a length of 150mm ±5mm and a strip and tin length of 5mm ±1mm. The holder is constructed from black PP resin, while the spring is made of vò0.6mm spring steel that is nickel plated. The rivet material is brass, also nickel plated. This product is compliant with RoHS regulations, making it suitable for environmentally conscious projects.
BATTERY HOLDER, AA, WIRE LEADS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Battery Holders |
| Product Number | 15AJ6555 |
| Product Name | Battery Holder, Aa, Wire Leads Rohs Compliant Multicomp Pro |