multicomp PRO Cartridge Fuse, 20A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro MP006259

Description
CARTRIDGE FUSE, 20A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 20A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 20A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro - 15AJ6534 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 20A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro
15AJ6534
Cartridge Fuse, 20A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro 15AJ6534
CARTRIDGE FUSE, 20A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes

CARTRIDGE FUSE, 20A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15AJ6534
Product Name Cartridge Fuse, 20A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers