multicomp PRO Cartridge Fuse, 40A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro MP006256

Description
CARTRIDGE FUSE, 40A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:40A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 40A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:40A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 40A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro - 15AJ6531 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 40A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
15AJ6531
Cartridge Fuse, 40A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro 15AJ6531
CARTRIDGE FUSE, 40A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:40A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

CARTRIDGE FUSE, 40A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:40A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15AJ6531
Product Name Cartridge Fuse, 40A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110384 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers