multicomp PRO Cartridge Fuse, 35A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro MP006255

Description
CARTRIDGE FUSE, 35A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:35A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Description
CARTRIDGE FUSE, 35A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:35A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cartridge Fuse, 35A, 22mm x 58mm, 1.5kV from Multicomp Pro is designed for high-power photovoltaic applications. It features a breaking capacity of 10kA at 1500V DC, ensuring reliable protection in demanding environments. The fuse has a very fast acting blow characteristic, making it suitable for applications requiring quick response to overcurrent conditions. It is constructed with a glass-fiber body and includes silver-plated caps for enhanced performance. The fuse complies with UL 248-19 and IEC 60269-6 standards, ensuring it meets industry safety and performance requirements. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Cartridge Fuse, 35A, 22mm x 58mm, 1.5kV from Multicomp Pro is designed for high-power photovoltaic applications. It features a breaking capacity of 10kA at 1500V DC, ensuring reliable protection in demanding environments. The fuse has a very fast acting blow characteristic, making it suitable for applications requiring quick response to overcurrent conditions. It is constructed with a glass-fiber body and includes silver-plated caps for enhanced performance. The fuse complies with UL 248-19 and IEC 60269-6 standards, ensuring it meets industry safety and performance requirements. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 35A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro - 15AJ6530 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 35A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
15AJ6530
Cartridge Fuse, 35A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro 15AJ6530
CARTRIDGE FUSE, 35A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:35A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

CARTRIDGE FUSE, 35A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:35A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15AJ6530
Product Name Cartridge Fuse, 35A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers