multicomp PRO Cartridge Fuse, 20A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro MP006252

Description
CARTRIDGE FUSE, 20A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 20A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 20A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro - 15AJ6527 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 20A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
15AJ6527
Cartridge Fuse, 20A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro 15AJ6527
CARTRIDGE FUSE, 20A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

CARTRIDGE FUSE, 20A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15AJ6527
Product Name Cartridge Fuse, 20A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers