multicomp PRO Speaker, 1.5W, 4 Ohm, 95Db, 500Hz-10Khz Rohs Compliant Multicomp Pro MP006241

Description
SPEAKER, 1.5W, 4 OHM, 95DB, 500HZ-10KHZ ROHS COMPLIANT: YES
Datasheet
Description
SPEAKER, 1.5W, 4 OHM, 95DB, 500HZ-10KHZ ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 1.5W, 4 Ohm, 95Db, 500Hz-10Khz Rohs Compliant Multicomp Pro - 15AJ6517 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 1.5W, 4 Ohm, 95Db, 500Hz-10Khz Rohs Compliant Multicomp Pro
15AJ6517
Speaker, 1.5W, 4 Ohm, 95Db, 500Hz-10Khz Rohs Compliant Multicomp Pro 15AJ6517
SPEAKER, 1.5W, 4 OHM, 95DB, 500HZ-10KHZ ROHS COMPLIANT: YES

SPEAKER, 1.5W, 4 OHM, 95DB, 500HZ-10KHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 15AJ6517
Product Name Speaker, 1.5W, 4 Ohm, 95Db, 500Hz-10Khz Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - 2603-CS15-01P100-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details