multicomp PRO Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro MP005977

Description
POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft
Datasheet
Description
POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro - 12AJ6609 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro
12AJ6609
Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro 12AJ6609
POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6609
Product Name Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823364-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details