A 120-inch NEMA 5-15P to locking IEC 60320 C13 power cord with SJTW 18AWG/3C cordage, rated for 125VAC/10A and 105°C, featuring a black jacket and locking connector rated to 35 lbs, compliant with UL and cUL standards and RoHS.
North American Power Cord
Q-Secure
NEMA 5-15P to Locking IEC 60320 C13
Features:
Cordage: SJTW, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: Locking IEC 60320 C13
Approvals: UL, cUL
Length: 120 inches
Locking Connector rated up to maximum 35lbs
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 512004-01 |
| Product Name | NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 120 inches |
| Cord Color | Black |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 120 inch (3048 mm) |