multicomp PRO Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro MP005971

Description
POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro - 12AJ6603 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro
12AJ6603
Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro 12AJ6603
POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft

POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6603
Product Name Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American Class II Polarized Cord Set - 86222155 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details