multicomp PRO Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005694

Description
CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0117
Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0117
CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0117
Product Name Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details