multicomp PRO Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005692

Description
CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0115 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0115
Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0115
CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0115
Product Name Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002637107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers