multicomp PRO Cartridge Fuse, 150A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro MP005690

Description
CARTRIDGE FUSE, 150A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:150A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 150A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:150A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 150A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0113 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 150A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro
84AH0113
Cartridge Fuse, 150A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro 84AH0113
CARTRIDGE FUSE, 150A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:150A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

CARTRIDGE FUSE, 150A, 24.1 X91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:150A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0113
Product Name Cartridge Fuse, 150A, 24.1 X91.6Mm, 800V; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110430 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers