multicomp PRO Cartridge Fuse, 50A, 24.1 X 91.6Mm, 800V; Blow Characteristic Multicomp Pro MP005687

Description
CARTRIDGE FUSE, 50A, 24.1 X 91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:50A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 50A, 24.1 X 91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:50A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 50A, 24.1 X 91.6Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0110 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 50A, 24.1 X 91.6Mm, 800V; Blow Characteristic Multicomp Pro
84AH0110
Cartridge Fuse, 50A, 24.1 X 91.6Mm, 800V; Blow Characteristic Multicomp Pro 84AH0110
CARTRIDGE FUSE, 50A, 24.1 X 91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:50A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 50A, 24.1 X 91.6MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:50A; Voltage Rating VAC:800V; Fuse Size Metric:24.1mm x 91.6mm; Fuse Size Imperial:0.95" x 3.61"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0110
Product Name Cartridge Fuse, 50A, 24.1 X 91.6Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - 004110210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 63 amps
View Details
Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details