The Cartridge Fuse, Fast Acting, 13A, 250V from Multicomp Pro is designed for applications requiring reliable overcurrent protection. It features a ceramic body and nickel-plated brass caps, ensuring durability and effective performance. The fuse operates within a temperature range of -55°C to 125°C and is RoHS compliant. It has an interrupting rating of 750A at 250V AC/DC for its 13A rating, making it suitable for various electrical circuits. The fuse dimensions are vò6.3mm x 32mm, with lead wire sizes varying based on the current rating. This product is UL Listed and CSA Certified, confirming its compliance with safety standards.
CARTRIDGE FUSE, FAST ACTING, 13A, 250V ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 70AH6383 |
| Product Name | Cartridge Fuse, Fast Acting, 13A, 250V Rohs Compliant Multicomp Pro |
| Approvals / Standards | RoHS |